Nexperia B.V. Automotive infotainment ESD protection diode PESD2USB5UXT-QR

Description
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 5 V Low clamping voltage: VCL= 3.3 V at IPP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.47 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote Datasheet
Description
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 5 V Low clamping voltage: VCL= 3.3 V at IPP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.47 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive infotainment ESD protection diode - PESD2USB5UXT-QR - Nexperia B.V.
Nijmegen, Netherlands
Automotive infotainment ESD protection diode
PESD2USB5UXT-QR
Automotive infotainment ESD protection diode PESD2USB5UXT-QR
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 5 V Low clamping voltage: VCL= 3.3 V at IPP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.47 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS

Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others.

Features and benefits

  • Reverse stand-off voltage: VRWM = 5 V
  • Low clamping voltage: VCL= 3.3 V at IPP = 8 A
  • ESD protection up to 8 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 0.47 pF
  • ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, FPD-Link, LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB5UXT-QR
Product Name Automotive infotainment ESD protection diode
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Fivefold ESD protection diode array - PESD3V3S5UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD1ETH1GLS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
 - PESD3V3T1BLSAYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD2CANFD36LT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers