multicomp PRO Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/C/4

Description
FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7219
Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7219
FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 4A, FAST ACTING, 2410; Fuse Current:4A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7219
Product Name Fuse, Smd, 4A, Fast Acting, 2410; Fuse Current Multicomp Pro
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD1IVN27A-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD110-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details