multicomp PRO Fuse, Smd, 3.5A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/C/3.5

Description
FUSE, SMD, 3.5A, FAST ACTING, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 3.5A, FAST ACTING, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3.5A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7217
Fuse, Smd, 3.5A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7217
FUSE, SMD, 3.5A, FAST ACTING, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 3.5A, FAST ACTING, 2410; Fuse Current:3.5A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 62AC7217
Product Name Fuse, Smd, 3.5A, Fast Acting, 2410; Fuse Current Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD1IVN24A-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD323
View Details
Varistors - 2913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD207-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details