multicomp PRO Fuse, Smd, 3A, Fast Acting, 2410; Fuse Current Multicomp Pro MCCFB2410TFF/3

Description
FUSE, SMD, 3A, FAST ACTING, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Description
FUSE, SMD, 3A, FAST ACTING, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Fuse, 3A, Fast Acting, 2410 from Multicomp Pro is designed for surface mount applications. It has a voltage rating of 250V AC and 125V DC, with a breaking capacity of 50A at both 125V AC and DC. This fuse features a fast blow characteristic, making it suitable for applications requiring quick response to overcurrent conditions. The fuse is constructed with ceramic materials and includes silver end caps that are copper plated. It is supplied taped on a reel for easy handling during assembly. The product is UL approved under standard UL248-14, ensuring compliance with safety regulations.

Datasheet Summary
Powered by GS/AI

The SMD Fuse, 3A, Fast Acting, 2410 from Multicomp Pro is designed for surface mount applications. It has a voltage rating of 250V AC and 125V DC, with a breaking capacity of 50A at both 125V AC and DC. This fuse features a fast blow characteristic, making it suitable for applications requiring quick response to overcurrent conditions. The fuse is constructed with ceramic materials and includes silver end caps that are copper plated. It is supplied taped on a reel for easy handling during assembly. The product is UL approved under standard UL248-14, ensuring compliance with safety regulations.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3A, Fast Acting, 2410; Fuse Current Multicomp Pro - 62AC7233 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Fast Acting, 2410; Fuse Current Multicomp Pro
62AC7233
Fuse, Smd, 3A, Fast Acting, 2410; Fuse Current Multicomp Pro 62AC7233
FUSE, SMD, 3A, FAST ACTING, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 3A, FAST ACTING, 2410; Fuse Current:3A; Product Range:-; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7233
Product Name Fuse, Smd, 3A, Fast Acting, 2410; Fuse Current Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635113 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers