multicomp PRO Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Multicomp Pro MCCFB1206TTT/8

Description
FUSE, SMD, 8A, SLOW BLOW, 1206; Fuse Current:8A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 8A, SLOW BLOW, 1206; Fuse Current:8A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Multicomp Pro - 62AC7211 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Multicomp Pro
62AC7211
Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Multicomp Pro 62AC7211
FUSE, SMD, 8A, SLOW BLOW, 1206; Fuse Current:8A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, SMD, 8A, SLOW BLOW, 1206; Fuse Current:8A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7211
Product Name Fuse, Smd, 8A, Slow Blow, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002625030 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 8 amps
View Details