multicomp PRO Fuse, Smd, 2.5A, Slow Blow, 1206; Fuse Current Multicomp Pro MCCFB1206TTT/2.5

Description
FUSE, SMD, 2.5A, SLOW BLOW, 1206; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2.5A, SLOW BLOW, 1206; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2.5A, Slow Blow, 1206; Fuse Current Multicomp Pro - 62AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Slow Blow, 1206; Fuse Current Multicomp Pro
62AC7205
Fuse, Smd, 2.5A, Slow Blow, 1206; Fuse Current Multicomp Pro 62AC7205
FUSE, SMD, 2.5A, SLOW BLOW, 1206; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 2.5A, SLOW BLOW, 1206; Fuse Current:2.5A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7205
Product Name Fuse, Smd, 2.5A, Slow Blow, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002311105 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Cartridge Fuses - VF326/VF325 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers