multicomp PRO Fuse, Smd, 1A, Slow Blow, 1206; Fuse Current Multicomp Pro MCCFB1206TTT/1

Description
FUSE, SMD, 1A, SLOW BLOW, 1206; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, SLOW BLOW, 1206; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Slow Blow, 1206; Fuse Current Multicomp Pro - 62AC7201 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow, 1206; Fuse Current Multicomp Pro
62AC7201
Fuse, Smd, 1A, Slow Blow, 1206; Fuse Current Multicomp Pro 62AC7201
FUSE, SMD, 1A, SLOW BLOW, 1206; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW, 1206; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7201
Product Name Fuse, Smd, 1A, Slow Blow, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers