multicomp PRO Fuse, Smd, 0.375A, Fast Acting, 1206; Fuse Current Multicomp Pro MCCFB1206TFF/375

Description
FUSE, SMD, 0.375A, FAST ACTING, 1206; Fuse Current:375mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.375A, FAST ACTING, 1206; Fuse Current:375mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.375A, Fast Acting, 1206; Fuse Current Multicomp Pro - 62AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.375A, Fast Acting, 1206; Fuse Current Multicomp Pro
62AC7193
Fuse, Smd, 0.375A, Fast Acting, 1206; Fuse Current Multicomp Pro 62AC7193
FUSE, SMD, 0.375A, FAST ACTING, 1206; Fuse Current:375mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 0.375A, FAST ACTING, 1206; Fuse Current:375mA; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7193
Product Name Fuse, Smd, 0.375A, Fast Acting, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers