multicomp PRO Fuse, Smd, 10A, Fast Acting, 1206; Fuse Current Multicomp Pro MCCFB1206TFF/10

Description
FUSE, SMD, 10A, FAST ACTING, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 10A, FAST ACTING, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 10A, Fast Acting, 1206; Fuse Current Multicomp Pro - 62AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 10A, Fast Acting, 1206; Fuse Current Multicomp Pro
62AC7185
Fuse, Smd, 10A, Fast Acting, 1206; Fuse Current Multicomp Pro 62AC7185
FUSE, SMD, 10A, FAST ACTING, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 10A, FAST ACTING, 1206; Fuse Current:10A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7185
Product Name Fuse, Smd, 10A, Fast Acting, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625018 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details