multicomp PRO Fuse, Smd, 3A, Fast Acting, 0603; Fuse Current Multicomp Pro MCCFB0603TFF/3

Description
FUSE, SMD, 3A, FAST ACTING, 0603; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Description
FUSE, SMD, 3A, FAST ACTING, 0603; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3A, Fast Acting, 0603; Fuse Current Multicomp Pro - 62AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Fast Acting, 0603; Fuse Current Multicomp Pro
62AC7173
Fuse, Smd, 3A, Fast Acting, 0603; Fuse Current Multicomp Pro 62AC7173
FUSE, SMD, 3A, FAST ACTING, 0603; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 3A, FAST ACTING, 0603; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 62AC7173
Product Name Fuse, Smd, 3A, Fast Acting, 0603; Fuse Current Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Cartridge Fuses - VF507/VF507-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 12 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers