multicomp PRO Ceramic Capacitor 0.1Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCCC50V104KY5P

Description
CERAMIC CAPACITOR 0.1UF, 50V, Y5P, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.1UF, 50V, Y5P, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 97M4053 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
97M4053
Ceramic Capacitor 0.1Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro 97M4053
CERAMIC CAPACITOR 0.1UF, 50V, Y5P, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5P, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4053
Product Name Ceramic Capacitor 0.1Uf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details