multicomp PRO Ceramic Capacitor 0.05Uf, 250V, Y5U, 20%, Radial; Capacitance Multicomp Pro MCCC250V503MY5U

Description
CERAMIC CAPACITOR 0.05UF, 250V, Y5U, 20%, RADIAL; Capacitance:50000pF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.05UF, 250V, Y5U, 20%, RADIAL; Capacitance:50000pF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.05Uf, 250V, Y5U, 20%, Radial; Capacitance Multicomp Pro - 97M4051 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.05Uf, 250V, Y5U, 20%, Radial; Capacitance Multicomp Pro
97M4051
Ceramic Capacitor 0.05Uf, 250V, Y5U, 20%, Radial; Capacitance Multicomp Pro 97M4051
CERAMIC CAPACITOR 0.05UF, 250V, Y5U, 20%, RADIAL; Capacitance:50000pF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.05UF, 250V, Y5U, 20%, RADIAL; Capacitance:50000pF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4051
Product Name Ceramic Capacitor 0.05Uf, 250V, Y5U, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details