multicomp PRO Ceramic Capacitor 1000Pf, 200V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCCC200V102KY5P

Description
CERAMIC CAPACITOR 1000PF, 200V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF, 200V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 200V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 97M4049 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 200V, Y5P, 10%, Radial; Capacitance Multicomp Pro
97M4049
Ceramic Capacitor 1000Pf, 200V, Y5P, 10%, Radial; Capacitance Multicomp Pro 97M4049
CERAMIC CAPACITOR 1000PF, 200V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 200V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.54mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4049
Product Name Ceramic Capacitor 1000Pf, 200V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers