multicomp PRO Ceramic Capacitor 0.01Uf, 100V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCCC100V103KY5P

Description
CERAMIC CAPACITOR 0.01UF, 100V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF, 100V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 100V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 97M4045 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, Y5P, 10%, Radial; Capacitance Multicomp Pro
97M4045
Ceramic Capacitor 0.01Uf, 100V, Y5P, 10%, Radial; Capacitance Multicomp Pro 97M4045
CERAMIC CAPACITOR 0.01UF, 100V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4045
Product Name Ceramic Capacitor 0.01Uf, 100V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers