multicomp PRO Cap, 0.47Uf, 50V, Tant, Radial; Capacitance Multicomp Pro MCCB1H474M2ACB

Description
CAP, 0.47UF, 50V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAP, 0.47UF, 50V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 39T1214, is a tantalum capacitor with a nominal capacitance of 0.47µF and a rated voltage of 50V. It features a capacitance tolerance of ±20% and is designed for general-purpose applications. The capacitor operates within a temperature range of -55°C to +125°C, with derating above 85°C. It has a low leakage current specification, not exceeding 0.01CV [µA] or 0.5µA, whichever is greater. The device is constructed with a non-flammable epoxy resin and is RoHS compliant. It has a radial lead configuration with a standard lead spacing of 5.1mm. This capacitor is suitable for applications requiring reliable performance under varying frequency and temperature conditions.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 39T1214, is a tantalum capacitor with a nominal capacitance of 0.47µF and a rated voltage of 50V. It features a capacitance tolerance of ±20% and is designed for general-purpose applications. The capacitor operates within a temperature range of -55°C to +125°C, with derating above 85°C. It has a low leakage current specification, not exceeding 0.01CV [µA] or 0.5µA, whichever is greater. The device is constructed with a non-flammable epoxy resin and is RoHS compliant. It has a radial lead configuration with a standard lead spacing of 5.1mm. This capacitor is suitable for applications requiring reliable performance under varying frequency and temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 50V, Tant, Radial; Capacitance Multicomp Pro - 39T1214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Tant, Radial; Capacitance Multicomp Pro
39T1214
Cap, 0.47Uf, 50V, Tant, Radial; Capacitance Multicomp Pro 39T1214
CAP, 0.47UF, 50V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 0.47UF, 50V, TANT, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39T1214
Product Name Cap, 0.47Uf, 50V, Tant, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details