multicomp PRO Cap, 47Uf, 10V, Tant, Radial; Capacitance Multicomp Pro MCCB1A476M2DCB

Description
CAP, 47UF, 10V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.7ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAP, 47UF, 10V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.7ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 10V, Tant, Radial; Capacitance Multicomp Pro - 25M8460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Radial; Capacitance Multicomp Pro
25M8460
Cap, 47Uf, 10V, Tant, Radial; Capacitance Multicomp Pro 25M8460
CAP, 47UF, 10V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.7ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 47UF, 10V, TANT, RADIAL; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:1.7ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M8460
Product Name Cap, 47Uf, 10V, Tant, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details