multicomp PRO Cap, 220Uf, 10V, Tant, Radial; Capacitance Multicomp Pro MCCB1A227M2FCB

Description
CAP, 220UF, 10V, TANT, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, 220UF, 10V, TANT, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 10V, Tant, Radial; Capacitance Multicomp Pro - 39T1195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Radial; Capacitance Multicomp Pro
39T1195
Cap, 220Uf, 10V, Tant, Radial; Capacitance Multicomp Pro 39T1195
CAP, 220UF, 10V, TANT, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39T1195
Product Name Cap, 220Uf, 10V, Tant, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers