multicomp PRO Tantalum Capacitor, 22Uf, 25V, Smd 20%; Capacitance Multicomp Pro MCC81-D025226M

Description
TANTALUM CAPACITOR, 22UF, 25V, SMD 20%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:-; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 25V, SMD 20%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:-; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 25V, Smd 20%; Capacitance Multicomp Pro - 58T1088 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, Smd 20%; Capacitance Multicomp Pro
58T1088
Tantalum Capacitor, 22Uf, 25V, Smd 20%; Capacitance Multicomp Pro 58T1088
TANTALUM CAPACITOR, 22UF, 25V, SMD 20%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:-; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, SMD 20%; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:-; Failure Rate:-; Ripple Current:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58T1088
Product Name Tantalum Capacitor, 22Uf, 25V, Smd 20%; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details