multicomp PRO Emergency Stop Sw, Spst-No, 30V, Screw; Contact Configuration Multicomp Pro MCC2E-BVE10R

Description
EMERGENCY STOP SW, SPST-NO, 30V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Pull/Turn to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW, SPST-NO, 30V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Pull/Turn to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw, Spst-No, 30V, Screw; Contact Configuration Multicomp Pro - 17AC5487 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw, Spst-No, 30V, Screw; Contact Configuration Multicomp Pro
17AC5487
Emergency Stop Sw, Spst-No, 30V, Screw; Contact Configuration Multicomp Pro 17AC5487
EMERGENCY STOP SW, SPST-NO, 30V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Pull/Turn to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

EMERGENCY STOP SW, SPST-NO, 30V, SCREW; Contact Configuration:SPST-NO; Switch Operation:Pull/Turn to Reset; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:30V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 17AC5487
Product Name Emergency Stop Sw, Spst-No, 30V, Screw; Contact Configuration Multicomp Pro
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Type 7&9 Push-Pull Unit 800H PB - 800H-FPXQ24MA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
Maximum AC Voltage Rating 24 volts
Maximum DC Voltage Rating 24 volts
View Details