multicomp PRO Ceramic Capacitor 270Pf 50V, C0G, 5%, Radial; Capacitance Multicomp Pro MCC1C271J1HS5L-RH

Description
CERAMIC CAPACITOR 270PF 50V, C0G, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 270PF 50V, C0G, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 270Pf 50V, C0G, 5%, Radial; Capacitance Multicomp Pro - 80K9089 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 50V, C0G, 5%, Radial; Capacitance Multicomp Pro
80K9089
Ceramic Capacitor 270Pf 50V, C0G, 5%, Radial; Capacitance Multicomp Pro 80K9089
CERAMIC CAPACITOR 270PF 50V, C0G, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 50V, C0G, 5%, RADIAL; Capacitance:270pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9089
Product Name Ceramic Capacitor 270Pf 50V, C0G, 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details