multicomp PRO Capacitor, Ceramic, 470Pf, 50V, Radial 10%; Capacitance Multicomp Pro MCBU5471K5

Description
CAPACITOR, CERAMIC, 470PF, 50V, RADIAL 10%; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 470PF, 50V, RADIAL 10%; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 470Pf, 50V, Radial 10%; Capacitance Multicomp Pro - 97K4336 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 470Pf, 50V, Radial 10%; Capacitance Multicomp Pro
97K4336
Capacitor, Ceramic, 470Pf, 50V, Radial 10%; Capacitance Multicomp Pro 97K4336
CAPACITOR, CERAMIC, 470PF, 50V, RADIAL 10%; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

CAPACITOR, CERAMIC, 470PF, 50V, RADIAL 10%; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4336
Product Name Capacitor, Ceramic, 470Pf, 50V, Radial 10%; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers