multicomp PRO Capacitor, 330Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro MCBU5331K5

Description
CAPACITOR, 330PF, -10%, Y5P, 50V, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 330PF, -10%, Y5P, 50V, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 330Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro - 97K4335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 330Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro
97K4335
Capacitor, 330Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro 97K4335
CAPACITOR, 330PF, -10%, Y5P, 50V, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

CAPACITOR, 330PF, -10%, Y5P, 50V, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4335
Product Name Capacitor, 330Pf, -10%, Y5P, 50V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details