multicomp PRO Ceramic Capacitor, 1000Pf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro MCBU5102K5

Description
CERAMIC CAPACITOR, 1000PF, 50V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 1000PF, 50V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1000Pf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro - 97K4333 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
97K4333
Ceramic Capacitor, 1000Pf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro 97K4333
CERAMIC CAPACITOR, 1000PF, 50V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 50V, Y5P, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:2.5mm; Capacitor Terminals:Radial Leaded; Product Range:MCB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4333
Product Name Ceramic Capacitor, 1000Pf, 50V, Y5P, 10%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details