CHOKE, COMMON MODE, 15UH, 0.5A; Rated Current:500mA; Inductance:15µH; Product Range:-; Impedance:-; Common Mode Filter Case:8.3mm x 7mm x 5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 36AJ9849 |
| Product Name | Choke, Common Mode, 15Uh, 0.5A; Rated Current Multicomp Pro |
| Rated Current | 0.5000 amps |