multicomp PRO Inductor, 220Uh, 20%, 1.4A; Inductance Multicomp Pro MCBFS7330-221MU

Description
INDUCTOR, 220UH, 20%, 1.4A; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, 20%, 1.4A; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, 20%, 1.4A; Inductance Multicomp Pro - 74AC1297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, 1.4A; Inductance Multicomp Pro
74AC1297
Inductor, 220Uh, 20%, 1.4A; Inductance Multicomp Pro 74AC1297
INDUCTOR, 220UH, 20%, 1.4A; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220UH, 20%, 1.4A; Inductance:220µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:0.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1297
Product Name Inductor, 220Uh, 20%, 1.4A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0091 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details