multicomp PRO Inductor, 680Uh, 10%, Smd; Inductance Multicomp Pro MCBFS5220-681KU

Description
INDUCTOR, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:5.2ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:5.2ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9827
Inductor, 680Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9827
INDUCTOR, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:5.2ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 680UH, 10%, SMD; Inductance:680µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:5.2ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9827
Product Name Inductor, 680Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 680 microH
DCR 5.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details