multicomp PRO Inductor, 2.2Uh, 20%, 5.6A; Inductance Multicomp Pro MCBFS5220-2R2MU

Description
INDUCTOR, 2.2UH, 20%, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.027ohm; RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, 20%, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.027ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 20%, 5.6A; Inductance Multicomp Pro - 36AJ9815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 5.6A; Inductance Multicomp Pro
36AJ9815
Inductor, 2.2Uh, 20%, 5.6A; Inductance Multicomp Pro 36AJ9815
INDUCTOR, 2.2UH, 20%, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.027ohm; RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.027ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9815
Product Name Inductor, 2.2Uh, 20%, 5.6A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details