multicomp PRO Inductor, 22Uh, 20%, 1.8A; Inductance Multicomp Pro MCBFS5220-220MU

Description
INDUCTOR, 22UH, 20%, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.218ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 22UH, 20%, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.218ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 20%, 1.8A; Inductance Multicomp Pro - 36AJ9816 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 1.8A; Inductance Multicomp Pro
36AJ9816
Inductor, 22Uh, 20%, 1.8A; Inductance Multicomp Pro 36AJ9816
INDUCTOR, 22UH, 20%, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.218ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 22UH, 20%, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.218ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9816
Product Name Inductor, 22Uh, 20%, 1.8A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
DCR 0.2180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers