multicomp PRO Inductor, 1.5Uh, 20%, 6.7A; Inductance Multicomp Pro MCBFS5220-1R5MU

Description
INDUCTOR, 1.5UH, 20%, 6.7A; Inductance:1.5µH; RMS Current (Irms):6.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.018ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, 20%, 6.7A; Inductance:1.5µH; RMS Current (Irms):6.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.018ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, 20%, 6.7A; Inductance Multicomp Pro - 36AJ9811 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 6.7A; Inductance Multicomp Pro
36AJ9811
Inductor, 1.5Uh, 20%, 6.7A; Inductance Multicomp Pro 36AJ9811
INDUCTOR, 1.5UH, 20%, 6.7A; Inductance:1.5µH; RMS Current (Irms):6.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.018ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 6.7A; Inductance:1.5µH; RMS Current (Irms):6.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:12.95mm x 9.5mm x 5.2mm; DC Resistance Max:0.018ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9811
Product Name Inductor, 1.5Uh, 20%, 6.7A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details