multicomp PRO Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp MCBFM-1C12C

Description
REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation reed relay with 1 Form C (SPDT) contacts, designed for test and instrumentation applications. The relay features hermetically sealed sputtered ruthenium contacts, a coaxial shield with 50 ohm impedance tied to pins #6 and #7, and a metal cover to reduce magnetic interaction. It operates at 12 V DC with a coil resistance of 1.5 kΩ, has a maximum switching voltage of 150 V DC and current of 0.25 A, and carries a maximum current of 1 A. The relay has an operate time of 1 ms, release time of 2 ms, and an insulation resistance of at least 10^9 Ω. It supports a wide operating temperature range from -25°C to +85°C and offers a life expectancy of 100 million operations at 1 V DC and 10 mA. The device is mounted through-hole and meets vibration and shock ratings of 20G and 50G respectively.

Datasheet Summary
Powered by GS/AI

Instrumentation reed relay with 1 Form C (SPDT) contacts, designed for test and instrumentation applications. The relay features hermetically sealed sputtered ruthenium contacts, a coaxial shield with 50 ohm impedance tied to pins #6 and #7, and a metal cover to reduce magnetic interaction. It operates at 12 V DC with a coil resistance of 1.5 kΩ, has a maximum switching voltage of 150 V DC and current of 0.25 A, and carries a maximum current of 1 A. The relay has an operate time of 1 ms, release time of 2 ms, and an insulation resistance of at least 10^9 Ω. It supports a wide operating temperature range from -25°C to +85°C and offers a life expectancy of 100 million operations at 1 V DC and 10 mA. The device is mounted through-hole and meets vibration and shock ratings of 20G and 50G respectively.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp - 69AC1486 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp
69AC1486
Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp 69AC1486
REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES

REED RELAY, SPDT, 0.25A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1486
Product Name Reed Relay, Spdt, 0.25A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB821-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details