multicomp PRO Reed Relay, Dpdt, 0.25A, 100Vdc Rohs Compliant Multicomp MCBFH-2C-05

Description
REED RELAY, DPDT, 0.25A, 100VDC ROHS COMPLIANT: YES
Description
REED RELAY, DPDT, 0.25A, 100VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Multi-pole instrumentation reed relay with 2 Form C (DPDT) contacts, rated for 100V DC switching voltage and 0.25A switching current, with a 5V DC coil requiring 175Ω resistance. Features sputtered ruthenium contacts, metal shielding to reduce magnetic interaction, and operates at temperatures from -20°C to +85°C. Uses through-hole mounting with a typical operate time of 1.5ms and release time of 2ms. Rated for 100 × 10⁶ operations at 1V DC, 10mA load. Insulation resistance minimum is 10⁹Ω at 100V DC, and dielectric strength between contacts is 200V DC minimum.

Datasheet Summary
Powered by GS/AI

Multi-pole instrumentation reed relay with 2 Form C (DPDT) contacts, rated for 100V DC switching voltage and 0.25A switching current, with a 5V DC coil requiring 175Ω resistance. Features sputtered ruthenium contacts, metal shielding to reduce magnetic interaction, and operates at temperatures from -20°C to +85°C. Uses through-hole mounting with a typical operate time of 1.5ms and release time of 2ms. Rated for 100 × 10⁶ operations at 1V DC, 10mA load. Insulation resistance minimum is 10⁹Ω at 100V DC, and dielectric strength between contacts is 200V DC minimum.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpdt, 0.25A, 100Vdc Rohs Compliant Multicomp - 69AC1483 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt, 0.25A, 100Vdc Rohs Compliant Multicomp
69AC1483
Reed Relay, Dpdt, 0.25A, 100Vdc Rohs Compliant Multicomp 69AC1483
REED RELAY, DPDT, 0.25A, 100VDC ROHS COMPLIANT: YES

REED RELAY, DPDT, 0.25A, 100VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1483
Product Name Reed Relay, Dpdt, 0.25A, 100Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details