multicomp PRO Reed Relay, Dpst-No, 0.5A, 200Vdc Rohs Compliant Multicomp MCBFH-2A-05

Description
REED RELAY, DPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES
Description
REED RELAY, DPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Multi-pole instrumentation reed relay with 2 Form A (DPST-NO) contacts, rated for 200V DC switching voltage and 0.5A switching current, with a 5V DC coil requiring 175Ω resistance. Features sputtered ruthenium contacts, metal shielding to reduce magnetic interaction, and a through-hole mount. Operates from -20°C to +85°C, with an operate time of 0.5ms and a life expectancy of 500 × 10⁶ operations at 1V DC, 10mA. Initial contact resistance is 150mΩ, dielectric strength between contacts is 250V DC, and insulation resistance exceeds 10¹²Ω at 100V, 25°C, 40% RH.

Datasheet Summary
Powered by GS/AI

Multi-pole instrumentation reed relay with 2 Form A (DPST-NO) contacts, rated for 200V DC switching voltage and 0.5A switching current, with a 5V DC coil requiring 175Ω resistance. Features sputtered ruthenium contacts, metal shielding to reduce magnetic interaction, and a through-hole mount. Operates from -20°C to +85°C, with an operate time of 0.5ms and a life expectancy of 500 × 10⁶ operations at 1V DC, 10mA. Initial contact resistance is 150mΩ, dielectric strength between contacts is 250V DC, and insulation resistance exceeds 10¹²Ω at 100V, 25°C, 40% RH.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpst-No, 0.5A, 200Vdc Rohs Compliant Multicomp - 69AC1482 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 0.5A, 200Vdc Rohs Compliant Multicomp
69AC1482
Reed Relay, Dpst-No, 0.5A, 200Vdc Rohs Compliant Multicomp 69AC1482
REED RELAY, DPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES

REED RELAY, DPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1482
Product Name Reed Relay, Dpst-No, 0.5A, 200Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details