multicomp PRO Inductor, 8Mh, 10%, Smd; Inductance Multicomp Pro MCBF7344A-802KU

Description
INDUCTOR, 8MH, 10%, SMD; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 8MH, 10%, SMD; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8Mh, 10%, Smd; Inductance Multicomp Pro - 36AJ9848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8Mh, 10%, Smd; Inductance Multicomp Pro
36AJ9848
Inductor, 8Mh, 10%, Smd; Inductance Multicomp Pro 36AJ9848
INDUCTOR, 8MH, 10%, SMD; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 8MH, 10%, SMD; Inductance:8mH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:8ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9848
Product Name Inductor, 8Mh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 8000 microH
DCR 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers