multicomp PRO Power Inductor, 4.7Mh, 10%, 4.8 Ohm; Inductance Multicomp Pro MCBF7344-472KU

Description
POWER INDUCTOR, 4.7MH, 10%, 4.8 OHM; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:4.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 4.7MH, 10%, 4.8 OHM; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:4.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 4.7Mh, 10%, 4.8 Ohm; Inductance Multicomp Pro - 75Y6352 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Mh, 10%, 4.8 Ohm; Inductance Multicomp Pro
75Y6352
Power Inductor, 4.7Mh, 10%, 4.8 Ohm; Inductance Multicomp Pro 75Y6352
POWER INDUCTOR, 4.7MH, 10%, 4.8 OHM; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:4.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

POWER INDUCTOR, 4.7MH, 10%, 4.8 OHM; Inductance:4.7mH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:4.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75Y6352
Product Name Power Inductor, 4.7Mh, 10%, 4.8 Ohm; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4700 microH
Inductance Tolerance 10 (+/- %)
DCR 4.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers