multicomp PRO Inductor, 3Mh, 400Ma, +10%; Inductance Multicomp Pro MCBF7344-302KU

Description
INDUCTOR, 3MH, 400MA, +10%; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10%; Product Width:15.24mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3MH, 400MA, +10%; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10%; Product Width:15.24mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3Mh, 400Ma, +10%; Inductance Multicomp Pro - 74R9917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Mh, 400Ma, +10%; Inductance Multicomp Pro
74R9917
Inductor, 3Mh, 400Ma, +10%; Inductance Multicomp Pro 74R9917
INDUCTOR, 3MH, 400MA, +10%; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10%; Product Width:15.24mmRoHS Compliant: Yes

INDUCTOR, 3MH, 400MA, +10%; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10%; Product Width:15.24mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro - 74AC1301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro
74AC1301
Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro 74AC1301
INDUCTOR, 3MH, 10%, SMD; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:3.5ohm; RoHS Compliant: Yes

INDUCTOR, 3MH, 10%, SMD; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 12mm; DC Resistance Max:3.5ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74R9917 74AC1301
Product Name Inductor, 3Mh, 400Ma, +10%; Inductance Multicomp Pro Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 3000 microH 3000 microH
Inductance Tolerance 10 (+/- %)
DCR 3.5 ohms 3.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details