multicomp PRO Inductor, 680Uh, 20%, Smd; Inductance Multicomp Pro MCBF7330-681MU

Description
INDUCTOR, 680UH, 20%, SMD; Inductance:680µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Description
INDUCTOR, 680UH, 20%, SMD; Inductance:680µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9844
Inductor, 680Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9844
INDUCTOR, 680UH, 20%, SMD; Inductance:680µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 680UH, 20%, SMD; Inductance:680µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9844
Product Name Inductor, 680Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details