multicomp PRO Inductor, 5.6Uh, 20%, 7.5Arms; Inductance Multicomp Pro MCBF7330-5R6MU

Description
INDUCTOR, 5.6UH, 20%, 7.5ARMS; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.02ohm; RoHS Compliant: Yes
Description
INDUCTOR, 5.6UH, 20%, 7.5ARMS; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.02ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 5.6Uh, 20%, 7.5Arms; Inductance Multicomp Pro - 36AJ9842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 20%, 7.5Arms; Inductance Multicomp Pro
36AJ9842
Inductor, 5.6Uh, 20%, 7.5Arms; Inductance Multicomp Pro 36AJ9842
INDUCTOR, 5.6UH, 20%, 7.5ARMS; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.02ohm; RoHS Compliant: Yes

INDUCTOR, 5.6UH, 20%, 7.5ARMS; Inductance:5.6µH; RMS Current (Irms):5.3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.02ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9842
Product Name Inductor, 5.6Uh, 20%, 7.5Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details