multicomp PRO Inductor, 390Uh, 20%, Smd; Inductance Multicomp Pro MCBF7330-391MU

Description
INDUCTOR, 390UH, 20%, SMD; Inductance:390µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 390UH, 20%, SMD; Inductance:390µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 390Uh, 20%, Smd; Inductance Multicomp Pro - 29AH6495 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 20%, Smd; Inductance Multicomp Pro
29AH6495
Inductor, 390Uh, 20%, Smd; Inductance Multicomp Pro 29AH6495
INDUCTOR, 390UH, 20%, SMD; Inductance:390µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 390UH, 20%, SMD; Inductance:390µH; RMS Current (Irms):900mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6495
Product Name Inductor, 390Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details