multicomp PRO Inductor, 2.2Uh, 20%, 9.2Arms; Inductance Multicomp Pro MCBF7330-2R2MU

Description
INDUCTOR, 2.2UH, 20%, 9.2ARMS; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 20%, 9.2ARMS; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 20%, 9.2Arms; Inductance Multicomp Pro - 29AH6493 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 9.2Arms; Inductance Multicomp Pro
29AH6493
Inductor, 2.2Uh, 20%, 9.2Arms; Inductance Multicomp Pro 29AH6493
INDUCTOR, 2.2UH, 20%, 9.2ARMS; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 9.2ARMS; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6493
Product Name Inductor, 2.2Uh, 20%, 9.2Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details