multicomp PRO Inductor, 1Uh, 20%, 12Arms; Inductance Multicomp Pro MCBF7330-1R0MU

Description
INDUCTOR, 1UH, 20%, 12ARMS; Inductance:1µH; RMS Current (Irms):8.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.009ohm; InductanceRoHS Compliant: Yes
Description
INDUCTOR, 1UH, 20%, 12ARMS; Inductance:1µH; RMS Current (Irms):8.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.009ohm; InductanceRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 20%, 12Arms; Inductance Multicomp Pro - 36AJ9835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 12Arms; Inductance Multicomp Pro
36AJ9835
Inductor, 1Uh, 20%, 12Arms; Inductance Multicomp Pro 36AJ9835
INDUCTOR, 1UH, 20%, 12ARMS; Inductance:1µH; RMS Current (Irms):8.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.009ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 12ARMS; Inductance:1µH; RMS Current (Irms):8.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance Max:0.009ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9835
Product Name Inductor, 1Uh, 20%, 12Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details