multicomp PRO Inductor, 10Uh, 20%, 5.4Arms; Inductance Multicomp Pro MCBF7330-100MU

Description
INDUCTOR, 10UH, 20%, 5.4ARMS; Inductance:10µH; RMS Current (Irms):4.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 20%, 5.4ARMS; Inductance:10µH; RMS Current (Irms):4.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20%, 5.4Arms; Inductance Multicomp Pro - 36AJ9836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 5.4Arms; Inductance Multicomp Pro
36AJ9836
Inductor, 10Uh, 20%, 5.4Arms; Inductance Multicomp Pro 36AJ9836
INDUCTOR, 10UH, 20%, 5.4ARMS; Inductance:10µH; RMS Current (Irms):4.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 5.4ARMS; Inductance:10µH; RMS Current (Irms):4.3A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCBF Series; Power Inductor Case:18.54mm x 15.24mm x 7.11mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9836
Product Name Inductor, 10Uh, 20%, 5.4Arms; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details