multicomp PRO Dol Motor Starter, 1-Ph, 11Kw, 240Vac; Supply Voltage Min Multicomp MCBE2-D253U7

Description
DOL MOTOR STARTER, 1-PH, 11KW, 240VAC; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 1-PH, 11KW, 240VAC; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 1-Ph, 11Kw, 240Vac; Supply Voltage Min Multicomp - 49AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 1-Ph, 11Kw, 240Vac; Supply Voltage Min Multicomp
49AC8176
Dol Motor Starter, 1-Ph, 11Kw, 240Vac; Supply Voltage Min Multicomp 49AC8176
DOL MOTOR STARTER, 1-PH, 11KW, 240VAC; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 1-PH, 11KW, 240VAC; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8176
Product Name Dol Motor Starter, 1-Ph, 11Kw, 240Vac; Supply Voltage Min Multicomp
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 142442933 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
View Details
Starter - 120545318 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
Control Voltage 250 volts
Continuous Current 146 amps
View Details
3 Pole DC Coil Contactors - MC-85A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details