multicomp PRO Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp MCBE2-D123N7

Description
DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8173 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp
49AC8173
Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp 49AC8173
DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8173
Product Name Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-400A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 18854492 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 65 amps
View Details
IEC 9 A Contactor - 100-C09VA200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Starter - 6213729 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 6.3 amps
Motor Voltage 600 volts
View Details