multicomp PRO Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro MCB1206F225ZCT

Description
CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro - 37K9936 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro
37K9936
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro 37K9936
CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, Y5V, +80,-20%, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro - 03AC2847 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro
03AC2847
Cap, 2.2Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro 03AC2847
CAP, 2.2µF, 16V, Y5V, 1206, REEL; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MCB Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 16V, Y5V, 1206, REEL; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MCB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 37K9936 03AC2847
Product Name Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro Cap, 2.2Μf, 16V, Y5V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details