multicomp PRO Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Multicomp Pro MCAX63V105M6X13

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Multicomp Pro - 97M4031 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Multicomp Pro
97M4031
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Multicomp Pro 97M4031
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4031
Product Name Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details