multicomp PRO Aluminum Electrolytic Capacitor 2Uf, 450V, 20%, Axial; Capacitance Multicomp Pro MCAX450V205M10X21

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 450V, 20%, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 450V, 20%, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 2µF, 450V, 20%, Axial from Multicomp Pro is designed for applications requiring a reliable and efficient energy storage solution. It operates within a temperature range of -40°C to +105°C and has a rated working voltage of 450V DC. The capacitor features a capacitance tolerance of ±20% at +20°C and 120Hz, ensuring consistent performance in various conditions. Leakage current is specified to be I ,â§ 0.03CV + 20µA max after 3 minutes, where I is the leakage current in mA, C is the rated capacitance in mF, and V is the working voltage in V. The dissipation factor (Tan d) at 120Hz and +20°C is a maximum of 0.1 for voltages up to 100V, increasing for higher voltages. This capacitor is suitable for applications that require a long lifespan, rated for 2000 hours at 105°C under DC voltage. It is also RoHS compliant, making it suitable for environmentally conscious projects. The axial lead configuration allows for easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 2µF, 450V, 20%, Axial from Multicomp Pro is designed for applications requiring a reliable and efficient energy storage solution. It operates within a temperature range of -40°C to +105°C and has a rated working voltage of 450V DC. The capacitor features a capacitance tolerance of ±20% at +20°C and 120Hz, ensuring consistent performance in various conditions. Leakage current is specified to be I ,â§ 0.03CV + 20µA max after 3 minutes, where I is the leakage current in mA, C is the rated capacitance in mF, and V is the working voltage in V. The dissipation factor (Tan d) at 120Hz and +20°C is a maximum of 0.1 for voltages up to 100V, increasing for higher voltages. This capacitor is suitable for applications that require a long lifespan, rated for 2000 hours at 105°C under DC voltage. It is also RoHS compliant, making it suitable for environmentally conscious projects. The axial lead configuration allows for easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2Uf, 450V, 20%, Axial; Capacitance Multicomp Pro - 97M5056 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2Uf, 450V, 20%, Axial; Capacitance Multicomp Pro
97M5056
Aluminum Electrolytic Capacitor 2Uf, 450V, 20%, Axial; Capacitance Multicomp Pro 97M5056
ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 450V, 20%, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2UF, 450V, 20%, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5056
Product Name Aluminum Electrolytic Capacitor 2Uf, 450V, 20%, Axial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details