multicomp PRO Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Multicomp Pro MCAX40V687M16X28

Description
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 40V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 40V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Multicomp Pro - 97M4013 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Multicomp Pro
97M4013
Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Multicomp Pro 97M4013
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 40V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 40V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4013
Product Name Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details