multicomp PRO Fuse, Automotive, Ato, 10A, 32V; Blow Characteristic Multicomp Pro MCATP-L-E 10A

Description
FUSE, AUTOMOTIVE, ATO, 10A, 32V; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VDC:32V; Product Range:ATO Series RoHS Compliant: Yes
Datasheet
Description
FUSE, AUTOMOTIVE, ATO, 10A, 32V; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VDC:32V; Product Range:ATO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Automotive, Ato, 10A, 32V; Blow Characteristic Multicomp Pro - 96M8224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Automotive, Ato, 10A, 32V; Blow Characteristic Multicomp Pro
96M8224
Fuse, Automotive, Ato, 10A, 32V; Blow Characteristic Multicomp Pro 96M8224
FUSE, AUTOMOTIVE, ATO, 10A, 32V; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VDC:32V; Product Range:ATO Series RoHS Compliant: Yes

FUSE, AUTOMOTIVE, ATO, 10A, 32V; Blow Characteristic:-; Fuse Current:10A; Voltage Rating VDC:32V; Product Range:ATO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 96M8224
Product Name Fuse, Automotive, Ato, 10A, 32V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers