multicomp PRO Fuse, Mini Blade, 15A, 32V, Fast Acting ; Blow Characteristic Multicomp Pro MCAST 15A 32V

Description
FUSE, MINI BLADE, 15A, 32V, FAST ACTING ; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:MINI Series RoHS Compliant: Yes
Datasheet
Description
FUSE, MINI BLADE, 15A, 32V, FAST ACTING ; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:MINI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Mini Blade, 15A, 32V, Fast Acting ; Blow Characteristic Multicomp Pro - 08N2484 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Mini Blade, 15A, 32V, Fast Acting ; Blow Characteristic Multicomp Pro
08N2484
Fuse, Mini Blade, 15A, 32V, Fast Acting ; Blow Characteristic Multicomp Pro 08N2484
FUSE, MINI BLADE, 15A, 32V, FAST ACTING ; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:MINI Series RoHS Compliant: Yes

FUSE, MINI BLADE, 15A, 32V, FAST ACTING ; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:MINI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08N2484
Product Name Fuse, Mini Blade, 15A, 32V, Fast Acting ; Blow Characteristic Multicomp Pro
Fuse Type Miniature; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110429 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Power Fuses Midget 10x38mm Fuses - VA10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers