multicomp PRO Emi Filter, 82Uh Min, 500Ma, 50V; Inductance Multicomp Pro MCAS809535-820U

Description
EMI FILTER, 82UH MIN, 500MA, 50V; Inductance:82µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.11ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes
Datasheet
Description
EMI FILTER, 82UH MIN, 500MA, 50V; Inductance:82µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.11ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, 82Uh Min, 500Ma, 50V; Inductance Multicomp Pro - 36AJ9809 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 82Uh Min, 500Ma, 50V; Inductance Multicomp Pro
36AJ9809
Emi Filter, 82Uh Min, 500Ma, 50V; Inductance Multicomp Pro 36AJ9809
EMI FILTER, 82UH MIN, 500MA, 50V; Inductance:82µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.11ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes

EMI FILTER, 82UH MIN, 500MA, 50V; Inductance:82µH; Rated Current:500mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.11ohm; External Depth:3.5mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ9809
Product Name Emi Filter, 82Uh Min, 500Ma, 50V; Inductance Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details